1.0X0.5MM YELLOW SMD LED
1.0X0.5MM YELLOW SMD LED
1.0X0.5MM YELLOW SMD LED
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 5366-LC292JYCT-5A-U1CT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0402 (1005 Metric) |
| LED Type | Yellow |
| Peak Wavelength | 592 nm (5920 Å) |
| Viewing Angle | 120 degrees |