Para Light Corp. LED Indication - Discrete LC19DJECT-2MA-U1

Description
1.6X0.8MM HYPER RED SMD LED
Request a Quote Datasheet
Description
1.6X0.8MM HYPER RED SMD LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5366-LC19DJECT-2MA-U1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5366-LC19DJECT-2MA-U1TR-ND
LED Indication - Discrete 5366-LC19DJECT-2MA-U1TR-ND
1.6X0.8MM HYPER RED SMD LED

1.6X0.8MM HYPER RED SMD LED

Buy Now Datasheet
LED Indication - Discrete - 5366-LC19DJECT-2MA-U1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5366-LC19DJECT-2MA-U1DKR-ND
LED Indication - Discrete 5366-LC19DJECT-2MA-U1DKR-ND
1.6X0.8MM HYPER RED SMD LED

1.6X0.8MM HYPER RED SMD LED

Buy Now Datasheet
LED Indication - Discrete - 5366-LC19DJECT-2MA-U1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5366-LC19DJECT-2MA-U1CT-ND
LED Indication - Discrete 5366-LC19DJECT-2MA-U1CT-ND
1.6X0.8MM HYPER RED SMD LED

1.6X0.8MM HYPER RED SMD LED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5366-LC19DJECT-2MA-U1TR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 606 nm (6060 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
3W High Power LED - ASMT-AH30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 475 to 635 nm (4750 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers