Para Light Corp.
LED Indication - Discrete
LC191LBCT-U1
Description
1.6X0.8MM BLUE SMD LED
Request a Quote
Email Supplier
Datasheet
Description
1.6X0.8MM BLUE SMD LED
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
5366-LC191LBCT-U1TR-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
0603 (1608 Metric)
|
|
LED Type
|
Blue
|
|
Peak Wavelength
|
468 nm (4680 Å)
|
|
Viewing Angle
|
130 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
980 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Package:
TO-46
LED Type
Ultraviolet
Peak Wavelength
340 nm (3400 Å)
View Details
LED Package:
1.6mm x 1.0mm x 0.4mm
LED Type
White
Viewing Angle
170 degrees
View Details
3 suppliers