2.0X1.25MM TRUE GREEN SMD LED
2.0X1.25MM TRUE GREEN SMD LED
2.0X1.25MM TRUE GREEN SMD LED
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 5366-LC170LGCT-U1TR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0805 (2012 Metric) |
| LED Type | Green |
| Peak Wavelength | 518 nm (5180 Å) |
| Viewing Angle | 130 degrees |