Paper Thermometer Company Temperature Indicating Paper Cards / Tabs TAB-150

Description
Single temperature Thermotab indicators offer a low cost alternative to our 1-Temp Thermolabel when a waterproof label is not required. Labels feature a temperature sensitive element that produces a non-reversible white to black color change at the rated temperature. This provides a clear indication that the temperature has been reached. The self-adhering indicators are available in packages of 48 labels each. Labels are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.
Description
Single temperature Thermotab indicators offer a low cost alternative to our 1-Temp Thermolabel when a waterproof label is not required. Labels feature a temperature sensitive element that produces a non-reversible white to black color change at the rated temperature. This provides a clear indication that the temperature has been reached. The self-adhering indicators are available in packages of 48 labels each. Labels are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.

Suppliers

Company
Product
Description
Supplier Links
Temperature Indicating Paper Cards / Tabs - TAB-150 - Paper Thermometer Company
Greenfield, NH, USA
Temperature Indicating Paper Cards / Tabs
TAB-150
Temperature Indicating Paper Cards / Tabs TAB-150
Single temperature Thermotab indicators offer a low cost alternative to our 1-Temp Thermolabel when a waterproof label is not required. Labels feature a temperature sensitive element that produces a non-reversible white to black color change at the rated temperature. This provides a clear indication that the temperature has been reached. The self-adhering indicators are available in packages of 48 labels each. Labels are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.

Single temperature Thermotab indicators offer a low cost alternative to our 1-Temp Thermolabel when a waterproof label is not required. Labels feature a temperature sensitive element that produces a non-reversible white to black color change at the rated temperature. This provides a clear indication that the temperature has been reached. The self-adhering indicators are available in packages of 48 labels each. Labels are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.

Supplier's Site

Technical Specifications

  Paper Thermometer Company
Product Category Temperature Indicating Coatings and Materials
Product Number TAB-150
Product Name Temperature Indicating Paper Cards / Tabs
Type Film / Label
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Indicating Label - TL5-2 - Paper Thermometer Company
Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 140 to 180 F (60 to 82 C)
Features Adhesive
View Details
Thermochromic Pigment - Free Flowing Powder - LCR Hallcrest
Specs
Type Ink
Activation Temperature 59 to 117 F (15 to 47 C)
Features Reversible
View Details