Telatemp Corporation TYPE 3 TEMP INDICATING CRAYON 215C PALE BLUE TO LIGHT GREEN TYPE3

Description
TYPE 3 TEMPERATURE INDICATING CRAYON 215C Color Change 1: Pale Blue to Light Green at 215°C/419°F Color Change 2: Light Green to White Buff at 305°C/581°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.
Description
TYPE 3 TEMPERATURE INDICATING CRAYON 215C Color Change 1: Pale Blue to Light Green at 215°C/419°F Color Change 2: Light Green to White Buff at 305°C/581°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Suppliers

Company
Product
Description
Supplier Links
TYPE 3 TEMP INDICATING CRAYON 215C PALE BLUE TO LIGHT GREEN - TYPE3 - Telatemp Corporation
Fullerton, CA, USA
TYPE 3 TEMP INDICATING CRAYON 215C PALE BLUE TO LIGHT GREEN
TYPE3
TYPE 3 TEMP INDICATING CRAYON 215C PALE BLUE TO LIGHT GREEN TYPE3
TYPE 3 TEMPERATURE INDICATING CRAYON 215C Color Change 1: Pale Blue to Light Green at 215°C/419°F Color Change 2: Light Green to White Buff at 305°C/581°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

TYPE 3 TEMPERATURE INDICATING CRAYON 215C
Color Change 1: Pale Blue to Light Green at 215°C/419°F
Color Change 2: Light Green to White Buff at 305°C/581°F
Package: Box of 10 crayons
Minimum order: 1 box
To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Temperature Indicating Coatings and Materials
Product Number TYPE3
Product Name TYPE 3 TEMP INDICATING CRAYON 215C PALE BLUE TO LIGHT GREEN
Type Film / Label
Unlock Full Specs
to access all available technical data

Similar Products

Thermostrip™ DC Temperature Tape for Drying and Curing - P9022-16 - LCR Hallcrest
Specs
Type Film / Label
Activation Temperature 390 to 435 F (199 to 224 C)
Features Adhesive
View Details
Temperature Indicating Paper Cards / Tabs - TAB-120 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 120 F (49 C)
Features Adhesive
View Details