PANJIT SemiConductor OEM Parts - OEM Parts (T - Z) - ZMM55-C22_R1_10001 ZMM55-C22_R1_10001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970529-ZMM55-C22_R1_ 10001 Zener Voltage: 22 V Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 500 mW
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970529-ZMM55-C22_R1_ 10001 Zener Voltage: 22 V Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 500 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - ZMM55-C22_R1_10001 - 970529-ZMM55-C22_R1_10001 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - ZMM55-C22_R1_10001
970529-ZMM55-C22_R1_10001
OEM Parts - OEM Parts (T - Z) - ZMM55-C22_R1_10001 970529-ZMM55-C22_R1_10001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970529-ZMM55-C22_R1_ 10001 Zener Voltage: 22 V Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 500 mW

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970529-ZMM55-C22_R1_10001
Zener Voltage: 22 V
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Max Power Dissipation: 500 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 970529-ZMM55-C22_R1_10001
Product Name OEM Parts - OEM Parts (T - Z) - ZMM55-C22_R1_10001
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4968US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 176 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40,215 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers