PANJIT SemiConductor Schottky 20V 2A Diode and Rectifier SS2020FL_R1_00001

Description
Diode Small Signal Schottky 20V 2A 2-Pin SOD-123FL T/R Product overview: SS2020FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2020FL_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Small Signal Schottky 20V 2A 2-Pin SOD-123FL T/R Product overview: SS2020FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2020FL_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 2A Diode and Rectifier - 280-SS2020FL_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 2A Diode and Rectifier
280-SS2020FL_R1_00001
Schottky 20V 2A Diode and Rectifier 280-SS2020FL_R1_00001
Diode Small Signal Schottky 20V 2A 2-Pin SOD-123FL T/R Product overview: SS2020FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2020FL_R1_0000 1 can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 20V 2A 2-Pin SOD-123FL T/R Product overview: SS2020FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2020FL_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-SS2020FL_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount SOD-123FL

Diode Schottky 20V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 3757-SS2020FL_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount SOD-123FL

Diode Schottky 20V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 3757-SS2020FL_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount SOD-123FL

Diode Schottky 20V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1127129-SS2020FL_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1127129-SS2020FL_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1127129-SS2020FL_R1_00001
Win Source Part Number: 1127129-SS2020FL_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 100 µA @ 20 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123FL Alternative Parts (Cross-Reference): SS2020FL _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SS2020FL_R1_000 01TR,3757-SS2020FL_R 1_00001CT,3757-SS202 0FL_R1_00001DKR

Win Source Part Number: 1127129-SS2020FL_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A
Current - Reverse Leakage @ Vr: 100 µA @ 20 V
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Alternative Parts (Cross-Reference): SS2020FL _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SS2020FL_R1_00001TR,3757-SS2020FL_R1_00001CT,3757-SS2020FL_R1_00001DKR

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SS2020FL_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2020FL_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SS2020FL_R1_00001
DIODE SCHOTTKY 20V 2A SOD123FL

DIODE SCHOTTKY 20V 2A SOD123FL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SS2020FL_R1_00001 3757-SS2020FL_R1_00001DKR-ND 1127129-SS2020FL_R1_00001 SS2020FL_R1_00001
Product Name Schottky 20V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1658298 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package D2PAK; D2pak (to-263)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
5 suppliers
High Voltage Power Rectifiers - HRS2HVM12.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details