PANJIT SemiConductor Single Diodes SK13F_R1_00001

Description
Diode Schottky 30V 1A Surface Mount SMBF
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount SMBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-SK13F_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount SMBF

Diode Schottky 30V 1A Surface Mount SMBF

Buy Now Datasheet
Single Diodes - 3757-SK13F_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount SMBF

Diode Schottky 30V 1A Surface Mount SMBF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 960224-SK13F_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
960224-SK13F_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 960224-SK13F_R1_00001
Win Source Part Number: 960224-SK13F_R1_0000 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 100 µA @ 30 V Capacitance @ Vr, F: 70pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-221AA, SMB Flat Leads Supplier Device Package: SMBF ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SK13F_R1_00001T R,3757-SK13F_R1_0000 1CT,3757-SK13F_R1_00 001DKR

Win Source Part Number: 960224-SK13F_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Current - Reverse Leakage @ Vr: 100 µA @ 30 V
Capacitance @ Vr, F: 70pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBF
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SK13F_R1_00001TR,3757-SK13F_R1_00001CT,3757-SK13F_R1_00001DKR

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 3757-SK13F_R1_00001CT-ND 960224-SK13F_R1_00001
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-04W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: TS868C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.8800 volts
View Details