Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091304-SB8150F_B0_1
Peak Non-Repetitive Surge Current: 150 A
Forward Current: 8 A
Number of Pins: 2
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 150 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1091304-SB8150F_B0_10001#DELETED BY PJT# |
| Product Name | OEM Parts - OEM Parts ( S ) - SB8150F_B0_10001#DELETED BY PJT# |