PANJIT SemiConductor Schottky Barrier Rectifier SB2040CT

Description
Wide variety of surface mount and through hole packages
Request a Quote
Description
Wide variety of surface mount and through hole packages
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tempe, AZ, USA
Schottky Barrier Rectifier
SB2040CT
Schottky Barrier Rectifier SB2040CT
Wide variety of surface mount and through hole packages

Wide variety of surface mount and through hole packages

Supplier's Site
Schottky 10A 40V Diode and Rectifier - 286-SB2040CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 40V Diode and Rectifier
286-SB2040CT
Schottky 10A 40V Diode and Rectifier 286-SB2040CT
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 40V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: SB2040CT from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB2040CT can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 40V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: SB2040CT from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB2040CT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SB2040CT - 313597-SB2040CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SB2040CT
313597-SB2040CT
Diodes, Rectifiers - Arrays - SB2040CT 313597-SB2040CT
Manufacturer: Panjit Win Source Part Number: 313597-SB2040CT Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 313597-SB2040CT
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  PANJIT SemiConductor ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diode Arrays Rectifiers Diode Arrays
Product Number SB2040CT 286-SB2040CT 313597-SB2040CT
Product Name Schottky Barrier Rectifier Schottky 10A 40V Diode and Rectifier Diodes, Rectifiers - Arrays - SB2040CT
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier
Life Cycle Stage Maturity
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 3801200 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details