Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130349-SB140 _AY _10001
Peak Non-Repetitive Surge Current: 30 A
Forward Current: 1 A
Number of Pins: 2
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 40 V
Peak Reverse Current: 200 µA
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1130349-SB140 _AY _10001 |
| Product Name | Custom Parts - Custom Parts (S - T) - SB140 _AY _10001 |