Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998195-SA170 _AY _10001
Clamping Voltage: 304 V
Peak Pulse Current: 1.6 A
Direction: Unidirectional
Number of Pins: 2
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 3 µA
Min Breakdown Voltage: 189 V
Peak Pulse Power: 500 W
Reverse Standoff Voltage: 170 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 998195-SA170 _AY _10001 |
| Product Name | OEM Parts - OEM Parts ( S ) - SA170 _AY _10001 |