PJS6815 is a P-channel enhancement mode MOSFET designed for switch load and PWM applications, housed in an SOT-23 6L package measuring approximately 0.014 grams. It ratings include a drain-source voltage of -20 V, a continuous drain current of -3.6 A, and a power dissipation of 1.25 W at 25°C. On-state resistance is less than 57 mΩ at VGS=-4.5V and ID=-3.6A, and less than 95 mΩ at VGS=-1.8V and ID=-2.1A. The device complies with RoHS 2.0 and IEC 61249 standards for lead-free and green molding compound. Junction and storage temperatures range from -55°C to 150°C. Thermal resistance from junction to ambient is 100°C/W. The part is not rated for life-sustaining or high-reliability applications.
Mosfet Array 2 P-Channel (Dual) 20V 3.6A (Ta) 1.25W (Ta) Surface Mount SOT-23-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-PJS6815_S1_00001TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 |