PANJIT SemiConductor Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers PJS6631_S2_00001

Description
Win Source Part Number: 1253236-PJS6631_S2_0 0001 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Switch Type: Load Switch Number of Outputs: 2 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 2.5V ~ 20V Rds On (Typ): 84mOhm Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 150°C (TJ) Supply Voltage - Operating: 2.5V ~ 12V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-PJS6631_S2_0000 1CT,3757-PJS6631_S2_ 00001DKR,3757-PJS663 1_S2_00001TR
Request a Quote Datasheet
Description
Win Source Part Number: 1253236-PJS6631_S2_0 0001 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Switch Type: Load Switch Number of Outputs: 2 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 2.5V ~ 20V Rds On (Typ): 84mOhm Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 150°C (TJ) Supply Voltage - Operating: 2.5V ~ 12V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-PJS6631_S2_0000 1CT,3757-PJS6631_S2_ 00001DKR,3757-PJS663 1_S2_00001TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253236-PJS6631_S2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253236-PJS6631_S2_00001
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253236-PJS6631_S2_00001
Win Source Part Number: 1253236-PJS6631_S2_0 0001 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Switch Type: Load Switch Number of Outputs: 2 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 2.5V ~ 20V Rds On (Typ): 84mOhm Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 150°C (TJ) Supply Voltage - Operating: 2.5V ~ 12V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-PJS6631_S2_0000 1CT,3757-PJS6631_S2_ 00001DKR,3757-PJS663 1_S2_00001TR

Win Source Part Number: 1253236-PJS6631_S2_00001
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Switch Type: Load Switch
Number of Outputs: 2
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 2.5V ~ 20V
Rds On (Typ): 84mOhm
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Supply Voltage - Operating: 2.5V ~ 12V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panjit International Inc.
Other Names: 3757-PJS6631_S2_00001CT,3757-PJS6631_S2_00001DKR,3757-PJS6631_S2_00001TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253236-PJS6631_S2_00001
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 9210710P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details