PJS6416 is a 20 V N-channel enhancement mode MOSFET in a SOT-23-6 package, designed for switch load and PWM applications. It has a continuous drain current of 7.4 A and a power dissipation of 2 W at 25°C, with a typical on-state resistance of 27 mΩ at 4.5 V gate-source voltage and 7.4 A drain current. The device features a junction-to-ambient thermal resistance of 62.5 °C/W and operates from -55°C to 150°C. It is RoHS 2.0 compliant and uses green molding compound per IEC 61249. The case is solderable per MIL-STD-750, Method 2026, and it is supplied on 7" or 13" reels in 3K or 10K piece quantities. Marking is S16.
N-Channel 20V 7.4A (Ta) 2W (Ta) Surface Mount SOT-23-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-PJS6416_S1_00001TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |