N-Channel 100V 2.9A (Ta), 13A (Tc) 2W (Ta), 41W (Tc) Surface Mount DFN5060-8
Win Source Part Number: 1085306-PJQ5472A_R2_
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta), 13A (Tc)
Rds On (Max) @ Id, Vgs: 115mOhm @ 6.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 2W (Ta), 41W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: DFN5060-8
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1413 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panjit International Inc.
Other Names: 3757-PJQ5472A_R2_000
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
100V N-CHANNEL ENHANCEMENT MODE
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 3757-PJQ5472A_R2_00001TR-ND | 1085306-PJQ5472A_R2_00001 | PJQ5472A_R2_00001 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |