PPJL9802 is a 30V dual N-channel enhancement mode MOSFET in an SOP-8 package, designed for switching applications requiring low on-resistance and fast switching. It has a continuous drain current rating of 5 A at 25°C and 4 A at 70°C, with a maximum pulsed drain current of 20 A. The on-state resistance is less than 48 mΩ at VGS=10V and ID=5A, and less than 70 mΩ at VGS=4.5V and ID=3A. The device has a typical thermal resistance of 73.5 °C/W, a gate charge of 5.8 nC, and operates from -55°C to 150°C. It meets RoHS 2.0 and IEC 61249 standards, with terminals solderable per MIL-STD-750, Method 2026. The package weighs approximately 0.083 grams.
Mosfet Array 2 N-Channel (Dual) 30V 5A (Ta) 1.7W (Ta) Surface Mount 8-SOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-PJL9802_R2_00001TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |