PANJIT SemiConductor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single PJE138L_R1_00001

Description
Win Source Part Number: 1085260-PJE138L_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 160mA (Ta) Rds On (Max) @ Id, Vgs: 4.2Ohm @ 160mA, 10V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 223mW (Ta) Package / Case: SOT-523 Supplier Device Package: SOT-523 Gate Charge (Qg) (Max) @ Vgs: 0.7 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 15 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-PJE138L_R1_0000 1CT,3757-PJE138L_R1_ 00001TR,3757-PJE138L _R1_00001DKR Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1085260-PJE138L_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 160mA (Ta) Rds On (Max) @ Id, Vgs: 4.2Ohm @ 160mA, 10V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 223mW (Ta) Package / Case: SOT-523 Supplier Device Package: SOT-523 Gate Charge (Qg) (Max) @ Vgs: 0.7 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 15 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-PJE138L_R1_0000 1CT,3757-PJE138L_R1_ 00001TR,3757-PJE138L _R1_00001DKR Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1085260-PJE138L_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1085260-PJE138L_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1085260-PJE138L_R1_00001
Win Source Part Number: 1085260-PJE138L_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 160mA (Ta) Rds On (Max) @ Id, Vgs: 4.2Ohm @ 160mA, 10V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 223mW (Ta) Package / Case: SOT-523 Supplier Device Package: SOT-523 Gate Charge (Qg) (Max) @ Vgs: 0.7 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 15 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-PJE138L_R1_0000 1CT,3757-PJE138L_R1_ 00001TR,3757-PJE138L _R1_00001DKR Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V

Win Source Part Number: 1085260-PJE138L_R1_00001
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 160mA (Ta)
Rds On (Max) @ Id, Vgs: 4.2Ohm @ 160mA, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 223mW (Ta)
Package / Case: SOT-523
Supplier Device Package: SOT-523
Gate Charge (Qg) (Max) @ Vgs: 0.7 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 15 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panjit International Inc.
Other Names: 3757-PJE138L_R1_00001CT,3757-PJE138L_R1_00001TR,3757-PJE138L_R1_00001DKR
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V

Buy Now
Single FETs, MOSFETs - 3757-PJE138L_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJE138L_R1_00001TR-ND
Single FETs, MOSFETs 3757-PJE138L_R1_00001TR-ND
N-Channel 60V 160mA (Ta) 223mW (Ta) Surface Mount SOT-523

N-Channel 60V 160mA (Ta) 223mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJE138L_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJE138L_R1_00001CT-ND
Single FETs, MOSFETs 3757-PJE138L_R1_00001CT-ND
N-Channel 60V 160mA (Ta) 223mW (Ta) Surface Mount SOT-523

N-Channel 60V 160mA (Ta) 223mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PJE138L_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PJE138L_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PJE138L_R1_00001
60V N-CHANNEL ENHANCEMENT MODE M

60V N-CHANNEL ENHANCEMENT MODE M

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1085260-PJE138L_R1_00001 3757-PJE138L_R1_00001TR-ND PJE138L_R1_00001
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

40V 240A MOSFET Transistor - 278-AUIRFS8409-7P - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers