PANJIT SemiConductor Single FETs, MOSFETs PJA3440_R1_00001

Description
N-Channel 40V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23
Request a Quote Datasheet
Description
N-Channel 40V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3757-PJA3440_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA3440_R1_00001CT-ND
Single FETs, MOSFETs 3757-PJA3440_R1_00001CT-ND
N-Channel 40V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23

N-Channel 40V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJA3440_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA3440_R1_00001DKR-ND
Single FETs, MOSFETs 3757-PJA3440_R1_00001DKR-ND
N-Channel 40V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23

N-Channel 40V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJA3440_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA3440_R1_00001TR-ND
Single FETs, MOSFETs 3757-PJA3440_R1_00001TR-ND
N-Channel 40V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23

N-Channel 40V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
N-Channel 4.3A 40V 0.042ohm MOSFET Transistor
278-PJA3440_R1_00001
N-Channel 4.3A 40V 0.042ohm MOSFET Transistor 278-PJA3440_R1_00001
Power Field-Effect Transistor, 4.3A I(D), 40V, 0.042ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: PJA3440_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.3A, 40V, 0.042ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.3A, 40V, 0.042ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJA3440_R1_00001 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 4.3A I(D), 40V, 0.042ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: PJA3440_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.3A, 40V, 0.042ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.3A, 40V, 0.042ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJA3440_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJA3440_R1_00001 - 889933-PJA3440_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJA3440_R1_00001
889933-PJA3440_R1_00001
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJA3440_R1_00001 889933-PJA3440_R1_00001
Manufacturer: Panjit Win Source Part Number: 889933-PJA3440_R1_00 001 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 40 V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095 Other Part Number: 3757-PJA3440_R1_0000 1CT, 3757-PJA3440_R1_0000 1DKR, 3757-PJA3440_R1_0000 1TR

Manufacturer: Panjit
Win Source Part Number: 889933-PJA3440_R1_00001
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 40 V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.29.0095
Other Part Number: 3757-PJA3440_R1_00001CT, 3757-PJA3440_R1_00001DKR, 3757-PJA3440_R1_00001TR

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PJA3440_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PJA3440_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PJA3440_R1_00001
SOT-23, MOSFET

SOT-23, MOSFET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3757-PJA3440_R1_00001CT-ND 278-PJA3440_R1_00001 889933-PJA3440_R1_00001 PJA3440_R1_00001
Product Name Single FETs, MOSFETs N-Channel 4.3A 40V 0.042ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJA3440_R1_00001 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data