Win Source Part Number: 972113-PDZ7.5B_R1_00
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±2.13%
Power - Max: 400 mW
Current - Reverse Leakage @ Vr: 500 nA @ 4 V
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-PDZ7.5B_R1_0000
Base Product Number: PDZ7.5B
Zener Diode 7.5V 400mW ±2.13% Surface Mount SOD-323
Zener Diode 7.5V 400mW ±2.13% Surface Mount SOD-323
Zener Diode, 7.5V V(Z), 2.15%, 0.4W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: PDZ7.5B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ7.5B_R1_00001
SURFACE MOUNT SILICON ZENER DIOD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 972113-PDZ7.5B_R1_00001 | 3757-PDZ7.5B_R1_00001CT-ND | 287-PDZ7.5B_R1_00001 | PDZ7.5B_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 7.5V 0.4W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323 | ||
| VZ | 7.5 volts | 7.5 volts | ||
| ZZT | 10 ohms | 10 ohms | ||
| IR | 0.5000 mA | 500 mA |