Zener Diode 30V 500mW ±5% Surface Mount SOD-123
Zener Diode 30V 500mW ±5% Surface Mount SOD-123
Manufacturer: Panjit International Inc.
Win Source Part Number: 1324143-MMSZ5256B_R1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 100 nA @ 23 V
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 49 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: 3757-MMSZ5256B_R1_00
RoHS Status: ROHS3 Compliant
Zener Diode, 30V V(Z), 5%, 0.5W, Silicon, Unidirectional, Product overview: MMSZ5256B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5256B_R1_000
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3757-MMSZ5256B_R1_00001TR-ND | 1324143-MMSZ5256B_R1_00001 | 287-MMSZ5256B_R1_00001 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 30V 0.5W Zener Diode |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |
| Package | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | |
| VZ | 30 volts |