Small Signal Bipolar Transistor, Product overview: MMBT3904W_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904W_R1_000
Bipolar (BJT) Transistor NPN 40V 200mA 150mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 40V 200mA 150mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 40V 200mA 150mW Surface Mount SOT-323
Manufacturer: Panjit
Win Source Part Number: 885317-MMBT3904W_R1_
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 200 mA - 150 mW Surface Mount SOT-323
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
Other Part Number: 3757-MMBT3904W_R1_00
TRANS NPN 40V 0.2A SOT323
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MMBT3904W_R1_00001 | 3757-MMBT3904W_R1_00001DKR-ND | 885317-MMBT3904W_R1_00001 | MMBT3904W_R1_00001 | MMBT3904W_R1_00001 |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMBT3904W_R1_00001 | Single Bipolar Transistors | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT |
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 |