PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes MBR6200F_T0_00001

Description
Win Source Part Number: 1367214-MBR6200F_T0_ 00001 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: Panjit International Inc. Package: Tube Product Status: Active Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC Base Product Number: MBR6200 Technology: Schottky Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 50 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367214-MBR6200F_T0_ 00001 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: Panjit International Inc. Package: Tube Product Status: Active Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC Base Product Number: MBR6200 Technology: Schottky Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 50 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367214-MBR6200F_T0_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367214-MBR6200F_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367214-MBR6200F_T0_00001
Win Source Part Number: 1367214-MBR6200F_T0_ 00001 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: Panjit International Inc. Package: Tube Product Status: Active Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC Base Product Number: MBR6200 Technology: Schottky Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 50 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C

Win Source Part Number: 1367214-MBR6200F_T0_00001
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: Panjit International Inc.
Package: Tube
Product Status: Active
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AC
Base Product Number: MBR6200
Technology: Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C

Buy Now Datasheet
Schottky 200V 6A Diode and Rectifier - 280-MBR6200F_T0_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 6A Diode and Rectifier
280-MBR6200F_T0_00001
Schottky 200V 6A Diode and Rectifier 280-MBR6200F_T0_00001
DIODE SCHOTTKY 200V 6A ITO220AC Product overview: MBR6200F_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR6200F_T0_0000 1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 6A ITO220AC Product overview: MBR6200F_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR6200F_T0_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-MBR6200F_T0_00001-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 6A Through Hole ITO-220AC

Diode Schottky 200V 6A Through Hole ITO-220AC

Buy Now Datasheet
Single Diodes MBR6200F_T0_00001
DIODE SCHOTTKY 200V 6A ITO220AC

DIODE SCHOTTKY 200V 6A ITO220AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR6200F_T0_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR6200F_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers MBR6200F_T0_00001
DIODE SCHOTTKY 200V 6A ITO220AC

DIODE SCHOTTKY 200V 6A ITO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 1367214-MBR6200F_T0_00001 280-MBR6200F_T0_00001 3757-MBR6200F_T0_00001-ND MBR6200F_T0_00001 MBR6200F_T0_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 200V 6A Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220-2 Full Pack, Isolated Tab Tube TO-220; TO-220-2 Full Pack, Isolated Tab
Unlock Full Specs
to access all available technical data