PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays MBR20150FCT_T0_00001

Description
Win Source Part Number: 1382825-MBR20150FCT_ T0_00001 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Diode Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 A Current - Reverse Leakage @ Vr: 50 µA @ 150 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: ITO-220AB ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Panjit Base Product Number: MBR20150 Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1382825-MBR20150FCT_ T0_00001 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Diode Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 A Current - Reverse Leakage @ Vr: 50 µA @ 150 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: ITO-220AB ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Panjit Base Product Number: MBR20150 Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1382825-MBR20150FCT_T0_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1382825-MBR20150FCT_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1382825-MBR20150FCT_T0_00001
Win Source Part Number: 1382825-MBR20150FCT_ T0_00001 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Diode Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 A Current - Reverse Leakage @ Vr: 50 µA @ 150 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: ITO-220AB ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Panjit Base Product Number: MBR20150 Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1382825-MBR20150FCT_T0_00001
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Diode Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50 pcs
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 A
Current - Reverse Leakage @ Vr: 50 µA @ 150 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Panjit
Base Product Number: MBR20150
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Diode Arrays - 3757-MBR20150FCT_T0_00001-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR20150FCT_T0_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20150FCT_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers MBR20150FCT_T0_00001
DIODE ARR SCHOTT 150V ITO220AB

DIODE ARR SCHOTT 150V ITO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1382825-MBR20150FCT_T0_00001 3757-MBR20150FCT_T0_00001-ND MBR20150FCT_T0_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.9000 volts 0.9000 volts
VR 150 volts
IR 0.0500 mA
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAV99W/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details