PANJIT SemiConductor Single Diodes MBR1060_T0_00001

Description
Diode Schottky 60V 10A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 60V 10A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-MBR1060_T0_00001-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 10A Through Hole TO-220AC

Diode Schottky 60V 10A Through Hole TO-220AC

Buy Now Datasheet
Schottky 60V 10A Diode and Rectifier - 280-MBR1060_T0_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 10A Diode and Rectifier
280-MBR1060_T0_00001
Schottky 60V 10A Diode and Rectifier 280-MBR1060_T0_00001
DIODE SCHOTTKY 60V 10A TO220AC Product overview: MBR1060_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1060_T0_00001 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 10A TO220AC Product overview: MBR1060_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1060_T0_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1010545-MBR1060_T0_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1010545-MBR1060_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1010545-MBR1060_T0_00001
Win Source Part Number: 1010545-MBR1060_T0_0 0001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 10 A Current - Reverse Leakage @ Vr: 50 µA @ 60 V Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-MBR1060_T0_0000 1

Win Source Part Number: 1010545-MBR1060_T0_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 10 A
Current - Reverse Leakage @ Vr: 50 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-MBR1060_T0_00001

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1060_T0_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1060_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers MBR1060_T0_00001
DIODE SCHOTTKY 60V 10A TO220AC

DIODE SCHOTTKY 60V 10A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 3757-MBR1060_T0_00001-ND 280-MBR1060_T0_00001 1010545-MBR1060_T0_00001 MBR1060_T0_00001
Product Name Single Diodes Schottky 60V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1000 mA
trr 75 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Schottky barrier diode - BAT54S,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Schottky 4V 110mA Diode and Rectifier - 2085-BAT 15-03W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel
RoHS Compliant RoHS
View Details
2 suppliers