PANJIT SemiConductor Single Diodes MB110F_R1_00001

Description
Diode Schottky 100V 1A Surface Mount SMBF
Request a Quote Datasheet
Description
Diode Schottky 100V 1A Surface Mount SMBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-MB110F_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount SMBF

Diode Schottky 100V 1A Surface Mount SMBF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 971934-MB110F_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
971934-MB110F_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 971934-MB110F_R1_00001
Win Source Part Number: 971934-MB110F_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 100 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-221AA, SMB Flat Leads Supplier Device Package: SMBF ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-MB110F_R1_00001 TR,3757-MB110F_R1_00 001DKR,3757-MB110F_R 1_00001CT

Win Source Part Number: 971934-MB110F_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBF
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-MB110F_R1_00001TR,3757-MB110F_R1_00001DKR,3757-MB110F_R1_00001CT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 3757-MB110F_R1_00001TR-ND 971934-MB110F_R1_00001
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - 1PS70SB45,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Arrays - 83CNQ100 - 1133952-83CNQ100 - Win Source Electronics
Specs
VF 1 volts
Tj -55 to 175 C (-67 to 347 F)
View Details