Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971860-LL4448 _R1 _10001
Peak Non-Repetitive Surge Current: 500 mA
Forward Current: 150 mA
Number of Pins: 2
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 100 V
Reverse Recovery Time: 4 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971860-LL4448 _R1 _10001 |
| Product Name | OEM Parts - OEM Parts (J - L) - LL4448 _R1 _10001 |