PANJIT SemiConductor Custom Parts - Custom Parts (E - I) - GS1J_R2_00001 GS1J_R2_00001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115751-GS1J_R2_0000 1 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115751-GS1J_R2_0000 1 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - GS1J_R2_00001 - 1115751-GS1J_R2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - GS1J_R2_00001
1115751-GS1J_R2_00001
Custom Parts - Custom Parts (E - I) - GS1J_R2_00001 1115751-GS1J_R2_00001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115751-GS1J_R2_0000 1 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115751-GS1J_R2_00001
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1115751-GS1J_R2_00001
Product Name Custom Parts - Custom Parts (E - I) - GS1J_R2_00001
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1321-011 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Voltage Regulator diode (Zener diode) - HR1N4484 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 23 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS40-06,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers