Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984123-GBU8D_B0_1000
Forward Current: 8 A
Number of Pins: 4
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 200 V
Peak Reverse Current: 5 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 984123-GBU8D_B0_10001 |
| Product Name | OEM Parts - OEM Parts (F - I) - GBU8D_B0_10001 |