Win Source Part Number: 1130826-ES1DWG_R1_00
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-ES1DWG_R1_00001
Diode Standard 200V 1A Surface Mount SMA (DO-214AC)
Diode Standard 200V 1A Surface Mount SMA (DO-214AC)
Diode Standard 200V 1A Surface Mount SMA (DO-214AC)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 1130826-ES1DWG_R1_00001 | 3757-ES1DWG_R1_00001CT-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes |
| Diode Type | Standard | |
| VF | 0.9500 volts | |
| VR | 200 volts |