PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single ER2GF_R1_00001

Description
Win Source Part Number: 1107949-ER2GF_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 2 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-221AA, SMB Flat Leads Supplier Device Package: SMBF ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-ER2GF_R1_00001D KR,3757-ER2GF_R1_000 01TR,3757-ER2GF_R1_0 0001CT
Request a Quote Datasheet
Description
Win Source Part Number: 1107949-ER2GF_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 2 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-221AA, SMB Flat Leads Supplier Device Package: SMBF ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-ER2GF_R1_00001D KR,3757-ER2GF_R1_000 01TR,3757-ER2GF_R1_0 0001CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1107949-ER2GF_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1107949-ER2GF_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1107949-ER2GF_R1_00001
Win Source Part Number: 1107949-ER2GF_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 2 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-221AA, SMB Flat Leads Supplier Device Package: SMBF ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-ER2GF_R1_00001D KR,3757-ER2GF_R1_000 01TR,3757-ER2GF_R1_0 0001CT

Win Source Part Number: 1107949-ER2GF_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 2 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBF
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-ER2GF_R1_00001DKR,3757-ER2GF_R1_00001TR,3757-ER2GF_R1_00001CT

Buy Now Datasheet
Single Diodes - 3757-ER2GF_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 2A Surface Mount SMBF

Diode Standard 400V 2A Surface Mount SMBF

Buy Now Datasheet
Single Diodes - 3757-ER2GF_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 2A Surface Mount SMBF

Diode Standard 400V 2A Surface Mount SMBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Diodes
Product Number 1107949-ER2GF_R1_00001 3757-ER2GF_R1_00001TR-ND
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Diode Type Standard
VF 1.25 volts
VR 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Voltage Regulator diode (Zener diode) - 1N4957 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 520 mA
IR 25 mA
View Details
PIN Diode Switches - NPS6-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details