PANJIT SemiConductor Diodes, Rectifiers - Arrays - ER1603CT ER1603CT

Description
Manufacturer: Panjit Win Source Part Number: 259826-ER1603CT Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 259826-ER1603CT Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - ER1603CT - 259826-ER1603CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - ER1603CT
259826-ER1603CT
Diodes, Rectifiers - Arrays - ER1603CT 259826-ER1603CT
Manufacturer: Panjit Win Source Part Number: 259826-ER1603CT Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 259826-ER1603CT
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 8A 300V Diode and Rectifier - 286-ER1603CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 8A 300V Diode and Rectifier
286-ER1603CT
Schottky 8A 300V Diode and Rectifier 286-ER1603CT
Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 300V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: ER1603CT from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ER1603CT can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 300V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: ER1603CT from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ER1603CT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 259826-ER1603CT 286-ER1603CT
Product Name Diodes, Rectifiers - Arrays - ER1603CT Schottky 8A 300V Diode and Rectifier
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose triple Schottky diode - BAS70VYX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: YA985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details