Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050388-BZX784C27T/R
Packaging: Tape & Reel
Zener Voltage: 27 V
Number of Pins: 2
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Max Power Dissipation: 200 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050388-BZX784C27T/R13" |
| Product Name | OEM Parts - OEM Parts (A - B) - BZX784C27T/R13" |