PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Zener - Single BZX584C62_R1_00001

Description
Win Source Part Number: 965802-BZX584C62_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 46 V Voltage - Zener (Nom) (Vz): 62 V Impedance (Max) (Zzt): 150 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZX584C62_R1_00 001DKR,3757-BZX584C6 2_R1_00001TR,3757-BZ X584C62_R1_00001CT
Request a Quote
Description
Win Source Part Number: 965802-BZX584C62_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 46 V Voltage - Zener (Nom) (Vz): 62 V Impedance (Max) (Zzt): 150 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZX584C62_R1_00 001DKR,3757-BZX584C6 2_R1_00001TR,3757-BZ X584C62_R1_00001CT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BZX584C62 is a Zener diode from the BZX584C2V4 series, designed for surface mount applications. It features a nominal Zener voltage of 62V, with a maximum reverse leakage current of 100 nA at 46V. The diode has a maximum power dissipation of 200 mW and operates within a temperature range of -55°C to +150°C. It is constructed using planar die technology and is compliant with EU RoHS 2.0 regulations, ensuring it is lead-free. The device is packaged in a SOD-523 case, suitable for automated assembly processes, and is available in standard tape and reel packaging. The maximum Zener impedance is specified at 150 ohms. This diode is appropriate for applications requiring voltage regulation and protection in electronic circuits.

Datasheet Summary
Powered by GS/AI

The BZX584C62 is a Zener diode from the BZX584C2V4 series, designed for surface mount applications. It features a nominal Zener voltage of 62V, with a maximum reverse leakage current of 100 nA at 46V. The diode has a maximum power dissipation of 200 mW and operates within a temperature range of -55°C to +150°C. It is constructed using planar die technology and is compliant with EU RoHS 2.0 regulations, ensuring it is lead-free. The device is packaged in a SOD-523 case, suitable for automated assembly processes, and is available in standard tape and reel packaging. The maximum Zener impedance is specified at 150 ohms. This diode is appropriate for applications requiring voltage regulation and protection in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 965802-BZX584C62_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
965802-BZX584C62_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 965802-BZX584C62_R1_00001
Win Source Part Number: 965802-BZX584C62_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 46 V Voltage - Zener (Nom) (Vz): 62 V Impedance (Max) (Zzt): 150 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZX584C62_R1_00 001DKR,3757-BZX584C6 2_R1_00001TR,3757-BZ X584C62_R1_00001CT

Win Source Part Number: 965802-BZX584C62_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 46 V
Voltage - Zener (Nom) (Vz): 62 V
Impedance (Max) (Zzt): 150 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-BZX584C62_R1_00001DKR,3757-BZX584C62_R1_00001TR,3757-BZX584C62_R1_00001CT

Buy Now Datasheet
SMD Zener Diode - 287-BZX584C62_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Zener Diode
287-BZX584C62_R1_00001
SMD Zener Diode 287-BZX584C62_R1_00001
SURFACE MOUNT SILICON ZENER DIOD Product overview: BZX584C62_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C62_R1_000 01 can be used for catalog matching and distributor lookup.

SURFACE MOUNT SILICON ZENER DIOD Product overview: BZX584C62_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C62_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 3757-BZX584C62_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-BZX584C62_R1_00001TR-ND
Single Zener Diodes 3757-BZX584C62_R1_00001TR-ND
Zener Diode 62V 200mW ±5% Surface Mount SOD-523

Zener Diode 62V 200mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX584C62_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX584C62_R1_00001
Discrete Semiconductor Products - Diodes - Zener BZX584C62_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 965802-BZX584C62_R1_00001 287-BZX584C62_R1_00001 3757-BZX584C62_R1_00001TR-ND BZX584C62_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Zener - Single SMD Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-523; SC-79, SOD-523 Tape & Reel (TR) SOD-523; SOD-523
VZ 62 volts 62 volts 62 volts
ZZT 150 ohms 150 ohms 150 ohms
IR 0.1000 mA 100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081895P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C3V0J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details