Zener Diode 39V 200mW ±5% Surface Mount SOD-323
Zener Diode 39V 200mW ±5% Surface Mount SOD-323
Win Source Part Number: 1367416-BZT52-C39S_R
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Base Product Number: BZT52
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 29 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 90 Ohms
SURFACE MOUNT SILICON ZENER DIOD Product overview: BZT52-C39S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C39S_R1_00
SURFACE MOUNT SILICON ZENER DIOD
SURFACE MOUNT SILICON ZENER DIOD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3757-BZT52-C39S_R1_00001CT-ND | 1367416-BZT52-C39S_R1_00001 | 287-BZT52-C39S_R1_00001 | BZT52-C39S_R1_00001 | BZT52-C39S_R1_00001 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | SMD Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SOD-323; SC-90, SOD-323F | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323 | |
| VZ | 39 volts | 39 volts | 39 volts | 39 volts | |
| ZZT | 90 ohms | 90 ohms | 90 ohms | 90 ohms |