Win Source Part Number: 1367498-BZT52-B7V5S_
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Base Product Number: BZT52
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 5 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 7 Ohms
Zener Diode 7.5V 200mW ±2% Surface Mount SOD-323
Zener Diode 7.5V 200mW ±2% Surface Mount SOD-323
SURFACE MOUNT SILICON ZENER DIOD Product overview: BZT52-B7V5S_R1_00001
SURFACE MOUNT SILICON ZENER DIOD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1367498-BZT52-B7V5S_R1_00001 | 3757-BZT52-B7V5S_R1_00001CT-ND | 287-BZT52-B7V5S_R1_00001 | BZT52-B7V5S_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | SMD Zener Diode | Single Zener Diodes |
| Package | SOD-323; SC-90, SOD-323F | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | |
| VZ | 7.5 volts | 7.5 volts | 7.5 volts | |
| ZZT | 7 ohms | 7 ohms | 7 ohms | |
| IR | 0.1000 mA | 1.00E-4 mA |