PANJIT SemiConductor Single Bipolar Transistors BC858CW_R1_00001

Description
Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 250mW Surface Mount SOT-323
Request a Quote
Description
Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 250mW Surface Mount SOT-323
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general purpose transistors in SOT-323 surface mount package, rated for collector-emitter voltage up to 30 V, continuous collector current of -100 mA, and power dissipation of 250 mW. The BC858CW variant has a minimum DC current gain of 420 at I_C = -2 mA and V_CE = -5 V. Package is compliant with RoHS 2011/65/EU and IEC 61249 halogen-free standards. Thermal resistance from junction to ambient is 500 °C/W when mounted on FR4 PCB with a mini pad. Junction and storage temperature range is -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

PNP general purpose transistors in SOT-323 surface mount package, rated for collector-emitter voltage up to 30 V, continuous collector current of -100 mA, and power dissipation of 250 mW. The BC858CW variant has a minimum DC current gain of 420 at I_C = -2 mA and V_CE = -5 V. Package is compliant with RoHS 2011/65/EU and IEC 61249 halogen-free standards. Thermal resistance from junction to ambient is 500 °C/W when mounted on FR4 PCB with a mini pad. Junction and storage temperature range is -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 3757-BC858CW_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC858CW_R1_00001TR-ND
Single Bipolar Transistors 3757-BC858CW_R1_00001TR-ND
Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 250mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 250mW Surface Mount SOT-323

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 3757-BC858CW_R1_00001TR-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Transistor Type MOSFET
Package Type 12V
View Details
2 suppliers
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
LM395 Ultra Reliable Power Transistor - LM395T - Texas Instruments
Specs
Transistor Type MOSFET
View Details
5 suppliers