PANJIT SemiConductor 30V 0.1A SOT-23 Bipolar Transistor BC858B_R1_00001

Description
Trans GP BJT PNP 30V 0.1A 3-Pin SOT-23 T/R Product overview: BC858B_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858B_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT PNP 30V 0.1A 3-Pin SOT-23 T/R Product overview: BC858B_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858B_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.1A SOT-23 Bipolar Transistor
276-BC858B_R1_00001
30V 0.1A SOT-23 Bipolar Transistor 276-BC858B_R1_00001
Trans GP BJT PNP 30V 0.1A 3-Pin SOT-23 T/R Product overview: BC858B_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858B_R1_00001 can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 30V 0.1A 3-Pin SOT-23 T/R Product overview: BC858B_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858B_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 3757-BC858B_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC858B_R1_00001CT-ND
Single Bipolar Transistors 3757-BC858B_R1_00001CT-ND
Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 330mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 330mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC858B_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC858B_R1_00001TR-ND
Single Bipolar Transistors 3757-BC858B_R1_00001TR-ND
Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 330mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 330mW Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1048438-BC858B_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1048438-BC858B_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1048438-BC858B_R1_00001
Win Source Part Number: 1048438-BC858B_R1_00 001 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: BC856 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 330 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V Frequency - Transition: 200MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BC858B_R1_00001BC858 B _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-BC858B_R1_00001 DKR,3757-BC858B_R1_0 0001CT,3757-BC858B_R 1_00001TR

Win Source Part Number: 1048438-BC858B_R1_00001
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: BC856
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 330 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V
Frequency - Transition: 200MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BC858B_R1_00001BC858B _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panjit International Inc.
Other Names: 3757-BC858B_R1_00001DKR,3757-BC858B_R1_00001CT,3757-BC858B_R1_00001TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC858B_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC858B_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC858B_R1_00001
TRANS PNP 30V 0.1A SOT23

TRANS PNP 30V 0.1A SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC858B_R1_00001 3757-BC858B_R1_00001CT-ND 1048438-BC858B_R1_00001 BC858B_R1_00001
Product Name 30V 0.1A SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCBO 30 volts
PD 330 milliwatts
TJ -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847A,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
9 suppliers
Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers
Bipolar Transistors - 6697587P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details