NPN general purpose transistor in SOT-323 package with a maximum collector current of 100 mA, collector-emitter voltage of 45 V, and power dissipation of 250 mW. It meets RoHS 2.0 and IEC 61249 standards for lead-free and green molding compound. Junction and storage temperature range is -55°C to 150°C. DC current gain (hFE) ranges from 200 to 450 at IC=2mA and VCE=5V. Collector-emitter saturation voltage is up to 0.6 V at IC=100mA and IB=5mA. Base-emitter voltage is up to 0.77 V at IC=10mA and VCE=5V. Collector-base capacitance is 4.5 pF at VCB=10V.
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 330mW Surface Mount SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-BC849B-AU_R1_000A1TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |