PANJIT SemiConductor Single Bipolar Transistors BC847BW-AU_R1_000A1

Description
Bipolar (BJT) Transistor NPN 45V 100mA 250mW Surface Mount SOT-323
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 100mA 250mW Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 3757-BC847BW-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC847BW-AU_R1_000A1CT-ND
Single Bipolar Transistors 3757-BC847BW-AU_R1_000A1CT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 250mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 250mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC847BW-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC847BW-AU_R1_000A1TR-ND
Single Bipolar Transistors 3757-BC847BW-AU_R1_000A1TR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 250mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 250mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC847BW-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC847BW-AU_R1_000A1DKR-ND
Single Bipolar Transistors 3757-BC847BW-AU_R1_000A1DKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 250mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 250mW Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377183-BC847BW-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377183-BC847BW-AU_R1_000A1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377183-BC847BW-AU_R1_000A1
Win Source Part Number: 1377183-BC847BW-AU_R 1_000A1 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Base Product Number: BC847 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 45 V DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) Power - Max: 250 mW

Win Source Part Number: 1377183-BC847BW-AU_R1_000A1
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Base Product Number: BC847
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Power - Max: 250 mW

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BC847BW-AU_R1_000A1
Bipolar Transistor 276-BC847BW-AU_R1_000A1
Small Signal Bipolar Transistor Product overview: BC847BW-AU_R1_000A1 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BW-AU_R1_00 0A1 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor Product overview: BC847BW-AU_R1_000A1 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BW-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC847BW-AU_R1_000A1 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847BW-AU_R1_000A1
Single Bipolar Transistors BC847BW-AU_R1_000A1
TRANS NPN 45V 0.1A SOT323

TRANS NPN 45V 0.1A SOT323

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BW-AU_R1_000A1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BW-AU_R1_000A1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BW-AU_R1_000A1
TRANS NPN 45V 0.1A SOT323

TRANS NPN 45V 0.1A SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 3757-BC847BW-AU_R1_000A1CT-ND 1377183-BC847BW-AU_R1_000A1 276-BC847BW-AU_R1_000A1 BC847BW-AU_R1_000A1 BC847BW-AU_R1_000A1
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323 SOT323; SC-70, SOT-323 SOT323; SOT-323
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistor Arrays, Pre-Biased - 448-BCR08PNH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
5 suppliers
Bipolar Transistors - 1219440 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details