Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146926-BAV170 _R1 _00001
Peak Non-Repetitive Surge Current: 4 A
Forward Current: 200 mA
Number of Pins: 3
Categories: Custom Parts
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 100 V
Reverse Recovery Time: 3 µs
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 1146926-BAV170 _R1 _00001 |
| Product Name | Custom Parts - Custom Parts (B - D) - BAV170 _R1 _00001 |
| Diode Type | Common Cathode |