PANJIT SemiConductor Discrete Semiconductor Products BAS40T/R

Description
Manufacturer: Panjit Win Source Part Number: 231440-BAS40T/R Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS40 Alternative Parts (Cross-Reference): BAS40; GEGBAS40; BAS40E6327; BAS40E8001; Introduction Date: January 04, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 231440-BAS40T/R Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS40 Alternative Parts (Cross-Reference): BAS40; GEGBAS40; BAS40E6327; BAS40E8001; Introduction Date: January 04, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231440-BAS40T/R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231440-BAS40T/R
Discrete Semiconductor Products 231440-BAS40T/R
Manufacturer: Panjit Win Source Part Number: 231440-BAS40T/R Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS40 Alternative Parts (Cross-Reference): BAS40; GEGBAS40; BAS40E6327; BAS40E8001; Introduction Date: January 04, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Panjit
Win Source Part Number: 231440-BAS40T/R
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS40
Alternative Parts (Cross-Reference): BAS40; GEGBAS40; BAS40E6327; BAS40E8001;
Introduction Date: January 04, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 231440-BAS40T/R
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-05-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
 - BAT15-098LRH - Rochester Electronics
Specs
Applications Detector; Mixer
Life Cycle Stage Obsolete
Package TSLP4
View Details
2 suppliers
Diode; 1 A; 0.55 V (Max.) @ 1 A; 40 V; 2 mA; 50 A; -40 degC; 150 degC - 70212464 - Allied Electronics, Inc.
Specs
Package Lead-2
IF 1000 mA
IFSM 50 amps
View Details