Rochester Electronics Diodes, Rectifiers - Single - BAT54GWX BAT54GWX

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912856-BAT54GWX Series: Automotive, AEC-Q101 Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912856-BAT54GWX Series: Automotive, AEC-Q101 Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT54GWX - 912856-BAT54GWX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54GWX
912856-BAT54GWX
Diodes, Rectifiers - Single - BAT54GWX 912856-BAT54GWX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912856-BAT54GWX Series: Automotive, AEC-Q101 Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 912856-BAT54GWX
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 912856-BAT54GWX
Product Name Diodes, Rectifiers - Single - BAT54GWX
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1333369 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details
Schottky 40V 120MA Diode and Rectifier - 280-BAS40-02L E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Reel - TR
Tj -55 C (-67 F)
View Details
2 suppliers
 - BAT960,115 - Rochester Electronics
Specs
Applications Rectifier
Life Cycle Stage Obsolete
Package SOT666
View Details
5 suppliers