PANJIT SemiConductor Diode Arrays BAS40CW_R1_00001

Description
Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 3757-BAS40CW_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 3757-BAS40CW_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1048199-BAS40CW_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1048199-BAS40CW_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1048199-BAS40CW_R1_00001
Win Source Part Number: 1048199-BAS40CW_R1_0 0001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA Current - Reverse Leakage @ Vr: 1 µA @ 25 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Alternative Parts (Cross-Reference): BAS40CW_R1_00001BAS4 0CW _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAS40CW_R1_0000 1CT,3757-BAS40CW_R1_ 00001TR,3757-BAS40CW _R1_00001DKR

Win Source Part Number: 1048199-BAS40CW_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA
Current - Reverse Leakage @ Vr: 1 µA @ 25 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Alternative Parts (Cross-Reference): BAS40CW_R1_00001BAS40CW _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAS40CW_R1_00001CT,3757-BAS40CW_R1_00001TR,3757-BAS40CW_R1_00001DKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40CW_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40CW_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAS40CW_R1_00001
DIODE ARR SCHOT 40V 200MA SOT323

DIODE ARR SCHOT 40V 200MA SOT323

Supplier's Site
Diode Arrays BAS40CW_R1_00001
SURFACE MOUNT SCHOTTKY DIODE

SURFACE MOUNT SCHOTTKY DIODE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 3757-BAS40CW_R1_00001TR-ND 1048199-BAS40CW_R1_00001 BAS40CW_R1_00001 BAS40CW_R1_00001
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Schottky barrier dual diode - BAT54CM,315 - Nexperia B.V.
Specs
Applications Switching
Package SOT883 SOT883
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Arrays - BAV70WT1 - 863525-BAV70WT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323
Package SOT323; SOT-323
View Details
Rectifier Diodes, Type SBD - Model: YG808C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details