Diode Schottky 40V 200mA Surface Mount SOT-23
Diode Schottky 40V 200mA Surface Mount SOT-23
Diode Schottky 40V 200mA Surface Mount SOT-23
Manufacturer: Panjit
Win Source Part Number: 912824-BAS40-AU_R1_0
Features: Diode Schottky 40 V 200mA Surface Mount SOT-23
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0070
Other Part Number: 3757-BAS40-AU_R1_000
DIODE SCHOTTKY 40V 200MA SOT23
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 3757-BAS40-AU_R1_000A1DKR-ND | 912824-BAS40-AU_R1_000A1 | BAS40-AU_R1_000A1 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAS40-AU_R1_000A1 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |