PANJIT SemiConductor N-Channel 0.115A 60V MOSFET Transistor 2N7002KTB_R1_00001

Description
Small Signal Field-Effect Transistor, 0.115A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: 2N7002KTB_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.115A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.115A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002KTB_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 0.115A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: 2N7002KTB_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.115A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.115A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002KTB_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 0.115A 60V MOSFET Transistor
278-2N7002KTB_R1_00001
N-Channel 0.115A 60V MOSFET Transistor 278-2N7002KTB_R1_00001
Small Signal Field-Effect Transistor, 0.115A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: 2N7002KTB_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.115A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.115A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002KTB_R1_000 01 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 0.115A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: 2N7002KTB_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.115A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.115A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002KTB_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3757-2N7002KTB_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-2N7002KTB_R1_00001CT-ND
Single FETs, MOSFETs 3757-2N7002KTB_R1_00001CT-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-523 Flat Leads

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-523 Flat Leads

Buy Now Datasheet
Single FETs, MOSFETs - 3757-2N7002KTB_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-2N7002KTB_R1_00001TR-ND
Single FETs, MOSFETs 3757-2N7002KTB_R1_00001TR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-523 Flat Leads

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-523 Flat Leads

Buy Now Datasheet
Single FETs, MOSFETs - 3757-2N7002KTB_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-2N7002KTB_R1_00001DKR-ND
Single FETs, MOSFETs 3757-2N7002KTB_R1_00001DKR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-523 Flat Leads

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-523 Flat Leads

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1036445-2N7002KTB_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1036445-2N7002KTB_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1036445-2N7002KTB_R1_00001
Win Source Part Number: 1036445-2N7002KTB_R1 _00001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 115mA (Ta) Rds On (Max) @ Id, Vgs: 3Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 200mW (Ta) Package / Case: SC-89, SOT-490 Supplier Device Package: SOT-523 Flat Leads Gate Charge (Qg) (Max) @ Vgs: 0.8 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 35 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-2N7002KTB_R1_00 001CT,3757-2N7002KTB _R1_00001DKR,3757-2N 7002KTB_R1_00001TR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1036445-2N7002KTB_R1_00001
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 115mA (Ta)
Rds On (Max) @ Id, Vgs: 3Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 200mW (Ta)
Package / Case: SC-89, SOT-490
Supplier Device Package: SOT-523 Flat Leads
Gate Charge (Qg) (Max) @ Vgs: 0.8 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 35 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panjit International Inc.
Other Names: 3757-2N7002KTB_R1_00001CT,3757-2N7002KTB_R1_00001DKR,3757-2N7002KTB_R1_00001TR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002KTB_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002KTB_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002KTB_R1_00001
SOT-523, MOSFET

SOT-523, MOSFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2N7002KTB_R1_00001 3757-2N7002KTB_R1_00001CT-ND 1036445-2N7002KTB_R1_00001 2N7002KTB_R1_00001
Product Name N-Channel 0.115A 60V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data