Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129665-1N4733A-G_AY
Zener Voltage: 5.1 V
Number of Pins: 2
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 10 µA
Max Power Dissipation: 1 W
Max Operating Temperature: 200 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1129665-1N4733A-G_AY_10001 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1N4733A-G_AY_10001 |