PANJIT SemiConductor Diodes, Rectifiers - Single - 1N4001S 1N4001S

Description
Manufacturer: Panjit Win Source Part Number: 1121695-1N4001S Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Defence, Military & Aerospace
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 1121695-1N4001S Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Defence, Military & Aerospace
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4001S - 1121695-1N4001S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4001S
1121695-1N4001S
Diodes, Rectifiers - Single - 1N4001S 1121695-1N4001S
Manufacturer: Panjit Win Source Part Number: 1121695-1N4001S Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Defence, Military & Aerospace

Manufacturer: Panjit
Win Source Part Number: 1121695-1N4001S
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Defence, Military & Aerospace

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1121695-1N4001S
Product Name Diodes, Rectifiers - Single - 1N4001S
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - CLA4603-996 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Voltage Regulator diode (Zener diode) - HR1N4474 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 60 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-06-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers