PANJIT SemiConductor Diodes, Rectifiers - Single - 1A6 1A6

Description
Manufacturer: Panjit Win Source Part Number: 1121577-1A6 Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 1121577-1A6 Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1A6 - 1121577-1A6 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1A6
1121577-1A6
Diodes, Rectifiers - Single - 1A6 1121577-1A6
Manufacturer: Panjit Win Source Part Number: 1121577-1A6 Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation

Manufacturer: Panjit
Win Source Part Number: 1121577-1A6
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1121577-1A6
Product Name Diodes, Rectifiers - Single - 1A6
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - CLA4602-240 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 15 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4958US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 475 mA
IR 25 mA
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Triple high-voltage switching diodes - BAS21AVD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers